Pentair, Inc. Ground Rod LPC711

Description
POINTED TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 42000 PSI
Datasheet
Description
POINTED TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 42000 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - LPC711 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
LPC711
Ground Rod LPC711
POINTED TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 42000 PSI
  • POINTED TYPE
  • COPPER MATERIAL
  • 10 FT
  • UL (CANADA AND US) APPROVAL
  • 5/8 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • MINIMUM TENSILE STRENGTH 42000 PSI
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number LPC711
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 615812 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 144 inch (3658 mm)
View Details
Loadcenter Ground Bar Kit - NB-350-30 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 4.09 inch (104 mm)
View Details
2 suppliers
Neutral/Ground Bar - 4C-14-818 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Copper
Length 2.56 inch (65.02 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details