ILSCO Corporation Loadcenter Ground Bar Kit D167-6

Description
3-1/2 INCH COPPER CONDUCTOR MATERIAL 6 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL
Datasheet
Description
3-1/2 INCH COPPER CONDUCTOR MATERIAL 6 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadcenter Ground Bar Kit - D167-6 - ILSCO Corporation
Cincinnati, OH, USA
Loadcenter Ground Bar Kit
D167-6
Loadcenter Ground Bar Kit D167-6
3-1/2 INCH COPPER CONDUCTOR MATERIAL 6 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL
  • 3-1/2 INCH
  • COPPER CONDUCTOR MATERIAL
  • 6 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
  • TWO MOUNTING HOLE SIZE 13/64 INCH
  • WIDTH 11/32 INCH
  • D167 MODEL
Supplier's Site Datasheet
ILSC Neutral Bars - D167-6 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Neutral Bars
D167-6
ILSC Neutral Bars D167-6
Ground Bar, 6-Tap, 6-14AWG Taps,

Ground Bar, 6-Tap, 6-14AWG Taps,

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Grounding Bars and Rods Grounding Bars and Rods
Product Number D167-6 D167-6
Product Name Loadcenter Ground Bar Kit ILSC Neutral Bars
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 683400 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Stainless Steel
Length 120 inch (3048 mm)
View Details
Neutral/Ground Bar - 1024 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 4.2 inch (107 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details