Pentair, Inc. Ground Rod 634400

Description
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT UL (CANADA AND US), CSA APPROVAL 1 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 1 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "
Datasheet
Description
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT UL (CANADA AND US), CSA APPROVAL 1 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 1 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 634400 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
634400
Ground Rod 634400
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT UL (CANADA AND US), CSA APPROVAL 1 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 1 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "

"

  • SECTIONAL TYPE
  • STEEL MATERIAL
  • 10 MIL COPPER BONDED FINISH
  • 10 FT
  • UL (CANADA AND US), CSA APPROVAL
  • 1 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA GR1
  • MINIMUM TENSILE STRENGTH 80000 PSI
  • THREAD SIZE 1 INCH
  • THREAD TYPE UNC
  • THREAD LOCATION POINTED AND CHAMFERED ENDS

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 634400
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 2030 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 5.24 inch (133 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Loadcenter Ground Bar Kit - D167-10 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 5.12 inch (130 mm)
View Details
2 suppliers
Ground Rod - 811360 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized; Steel
Length 72 inch (1829 mm)
View Details