Pentair, Inc. Ground Rod 631300

Description
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT 9/16 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 1/2 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 9/16 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "
Datasheet
Description
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT 9/16 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 1/2 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 9/16 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 631300 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
631300
Ground Rod 631300
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT 9/16 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 1/2 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 9/16 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "

"

  • SECTIONAL TYPE
  • STEEL MATERIAL
  • 10 MIL COPPER BONDED FINISH
  • 10 FT
  • 9/16 INCH THREAD LENGTH
  • UL (CANADA AND US), CSA APPROVAL
  • 1/2 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA GR1
  • MINIMUM TENSILE STRENGTH 80000 PSI
  • THREAD SIZE 9/16 INCH
  • THREAD TYPE UNC
  • THREAD LOCATION POINTED AND CHAMFERED ENDS

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 631300
Product Name Ground Rod
Device Type Grounding Rod
Material Copper Coated; Steel
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - 4-14-614 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum
Length 1.88 inch (47.75 mm)
View Details
Loadcenter Ground Bar Kit - NB-120 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 36.25 inch (921 mm)
View Details
Ground Rod - 685800 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Stainless Steel
Length 120 inch (3048 mm)
View Details