Pentair, Inc. Ground Rod 6158839

Description
PIGTAIL TYPE 13 MIL COPPER BONDED FINISH 8 FT 8 LENGTH IN FT 5/8 DIAMETER IN INCH 5/8 INCH DIAMETER #6 X 48 INCH L (COPPER) PIGTAIL SIZE ERITECH[R] BRAND
Datasheet
Description
PIGTAIL TYPE 13 MIL COPPER BONDED FINISH 8 FT 8 LENGTH IN FT 5/8 DIAMETER IN INCH 5/8 INCH DIAMETER #6 X 48 INCH L (COPPER) PIGTAIL SIZE ERITECH[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 6158839 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
6158839
Ground Rod 6158839
PIGTAIL TYPE 13 MIL COPPER BONDED FINISH 8 FT 8 LENGTH IN FT 5/8 DIAMETER IN INCH 5/8 INCH DIAMETER #6 X 48 INCH L (COPPER) PIGTAIL SIZE ERITECH[R] BRAND
  • PIGTAIL TYPE
  • 13 MIL COPPER BONDED FINISH
  • 8 FT
  • 8 LENGTH IN FT
  • 5/8 DIAMETER IN INCH
  • 5/8 INCH DIAMETER
  • #6 X 48 INCH L (COPPER) PIGTAIL SIZE
  • ERITECH[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 6158839
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Ground Rod - 815800UPC - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized; Steel
Length 120 inch (3048 mm)
View Details
Loadcenter Ground Bar Kit - D167-14 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 6.72 inch (171 mm)
View Details
2 suppliers
Neutral/Ground Bar - CB-23 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Length 7 inch (178 mm)
View Details