Pentair, Inc. Ground Rod 615880

Description
" POINTED TYPE STEEL MATERIAL COPPER BONDED FINISH 8 FT UL, RUS APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND TENSILE STRENGTH 80000 PSI "
Datasheet
Description
" POINTED TYPE STEEL MATERIAL COPPER BONDED FINISH 8 FT UL, RUS APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND TENSILE STRENGTH 80000 PSI "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 615880 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
615880
Ground Rod 615880
" POINTED TYPE STEEL MATERIAL COPPER BONDED FINISH 8 FT UL, RUS APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND TENSILE STRENGTH 80000 PSI "

"

  • POINTED TYPE
  • STEEL MATERIAL
  • COPPER BONDED FINISH
  • 8 FT
  • UL, RUS APPROVAL
  • 5/8 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • TENSILE STRENGTH 80000 PSI

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 615880
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Loadcenter Ground Bar Kit - CAN-301 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 3 inch (76.2 mm)
View Details
Ground Rod - EHL58G1V - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized
Width/Diameter 0.6250 inch (15.87 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - 4C-14-818 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Copper
Length 2.56 inch (65.02 mm)
View Details