Pentair, Inc. Ground Rod 613400

Description
" POINTED TYPE COPPER BONDED STEEL MATERIAL ELECTROLYTIC COPPER COATED FINISH 10 FOOT UL 467, UL (CANADA AND US), CSA 46866, RUS APPROVAL 3/4 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI PLATING THICKNESS 10 MIL APPLICABLE STANDARD IEC EN 62561-2, ANSI/NEMA GR1 "
Datasheet
Description
" POINTED TYPE COPPER BONDED STEEL MATERIAL ELECTROLYTIC COPPER COATED FINISH 10 FOOT UL 467, UL (CANADA AND US), CSA 46866, RUS APPROVAL 3/4 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI PLATING THICKNESS 10 MIL APPLICABLE STANDARD IEC EN 62561-2, ANSI/NEMA GR1 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 613400 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
613400
Ground Rod 613400
" POINTED TYPE COPPER BONDED STEEL MATERIAL ELECTROLYTIC COPPER COATED FINISH 10 FOOT UL 467, UL (CANADA AND US), CSA 46866, RUS APPROVAL 3/4 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI PLATING THICKNESS 10 MIL APPLICABLE STANDARD IEC EN 62561-2, ANSI/NEMA GR1 "

"

  • POINTED TYPE
  • COPPER BONDED STEEL MATERIAL
  • ELECTROLYTIC COPPER COATED FINISH
  • 10 FOOT
  • UL 467, UL (CANADA AND US), CSA 46866, RUS APPROVAL
  • 3/4 INCH DIAMETER
  • 5 PIECE PER PACK STANDARD PACKAGE
  • MINIMUM TENSILE STRENGTH 80000 PSI
  • PLATING THICKNESS 10 MIL
  • APPLICABLE STANDARD IEC EN 62561-2, ANSI/NEMA GR1

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 613400
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 1030M - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 5.38 inch (137 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Ground Rod - LPC702 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper
Length 120 inch (3048 mm)
View Details