Pentair, Inc. Ground Rod 613412

Description
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 12 FT UL (CANADA AND US) APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
Datasheet
Description
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 12 FT UL (CANADA AND US) APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 613412 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
613412
Ground Rod 613412
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 12 FT UL (CANADA AND US) APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "

"

  • POINTED TYPE
  • STEEL MATERIAL
  • 10 MIL COPPER BONDED FINISH
  • 12 FT
  • UL (CANADA AND US) APPROVAL
  • 3/4 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA GR1
  • MINIMUM TENSILE STRENGTH 80000 PSI

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 613412
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Specs
Device Type Grounding Bar
Material Aluminum
Length 2.95 inch (74.93 mm)
View Details
Ground Rod - 611380 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 96 inch (2438 mm)
View Details