Pentair, Inc. Ground Rod 615800

Description
" POINTED TYPE COPPER BONDED STEEL MATERIAL ELECTROLYTIC COPPER COATED FINISH 10 FOOT UL (CANADA AND US), CSA 46866, RUS APPROVAL 5/8 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI PLATING THICKNESS 10 MIL APPLICABLE STANDARD IEC EN 62561-2, ANSI/NEMA GR1 "
Datasheet
Description
" POINTED TYPE COPPER BONDED STEEL MATERIAL ELECTROLYTIC COPPER COATED FINISH 10 FOOT UL (CANADA AND US), CSA 46866, RUS APPROVAL 5/8 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI PLATING THICKNESS 10 MIL APPLICABLE STANDARD IEC EN 62561-2, ANSI/NEMA GR1 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 615800 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
615800
Ground Rod 615800
" POINTED TYPE COPPER BONDED STEEL MATERIAL ELECTROLYTIC COPPER COATED FINISH 10 FOOT UL (CANADA AND US), CSA 46866, RUS APPROVAL 5/8 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI PLATING THICKNESS 10 MIL APPLICABLE STANDARD IEC EN 62561-2, ANSI/NEMA GR1 "

"

  • POINTED TYPE
  • COPPER BONDED STEEL MATERIAL
  • ELECTROLYTIC COPPER COATED FINISH
  • 10 FOOT
  • UL (CANADA AND US), CSA 46866, RUS APPROVAL
  • 5/8 INCH DIAMETER
  • 5 PIECE PER PACK STANDARD PACKAGE
  • MINIMUM TENSILE STRENGTH 80000 PSI
  • PLATING THICKNESS 10 MIL
  • APPLICABLE STANDARD IEC EN 62561-2, ANSI/NEMA GR1

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 615800
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - 4-14-63 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum
Length 1.88 inch (47.75 mm)
View Details
Loadcenter Ground Bar Kit - CAN-300 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 2.31 inch (58.74 mm)
View Details
2 suppliers
Ground Rod - 615883 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 96 inch (2438 mm)
View Details