Pentair, Inc. Ground Rod 6138629

Description
PIGTAIL TYPE 5 MIL COPPER BONDED FINISH 6 FT 6 LENGTH IN FT 3/8 DIAMETER IN INCH 3/8 INCH DIAMETER #10 X 18 INCH L (COPPERWELD) PIGTAIL SIZE ERITECH[R] BRAND
Datasheet
Description
PIGTAIL TYPE 5 MIL COPPER BONDED FINISH 6 FT 6 LENGTH IN FT 3/8 DIAMETER IN INCH 3/8 INCH DIAMETER #10 X 18 INCH L (COPPERWELD) PIGTAIL SIZE ERITECH[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 6138629 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
6138629
Ground Rod 6138629
PIGTAIL TYPE 5 MIL COPPER BONDED FINISH 6 FT 6 LENGTH IN FT 3/8 DIAMETER IN INCH 3/8 INCH DIAMETER #10 X 18 INCH L (COPPERWELD) PIGTAIL SIZE ERITECH[R] BRAND
  • PIGTAIL TYPE
  • 5 MIL COPPER BONDED FINISH
  • 6 FT
  • 6 LENGTH IN FT
  • 3/8 DIAMETER IN INCH
  • 3/8 INCH DIAMETER
  • #10 X 18 INCH L (COPPERWELD) PIGTAIL SIZE
  • ERITECH[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 6138629
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 1030M - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 5.38 inch (137 mm)
View Details
Loadcenter Ground Bar Kit - NB-350-30 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 4.09 inch (104 mm)
View Details
2 suppliers
Ground Rod - 633400 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 120 inch (3048 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details