Pentair, Inc. Ground Rod 811380

Description
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 8 FT 1/2 INCH DIAMETER 10 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
Datasheet
Description
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 8 FT 1/2 INCH DIAMETER 10 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 811380 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
811380
Ground Rod 811380
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 8 FT 1/2 INCH DIAMETER 10 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "

"

  • POINTED TYPE
  • STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 8 FT
  • 1/2 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA GR1
  • MINIMUM TENSILE STRENGTH 80000 PSI

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 811380
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - 2042MB - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 7.19 inch (183 mm)
View Details
Loadcenter Ground Bar Kit - N-174 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 728 inch (18491 mm)
View Details
Ground Rod - EHL58G1V - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized
Width/Diameter 0.6250 inch (15.87 mm)
View Details