Pentair, Inc. Pipe Hanger 4560150CP

Description
" 2-PIECE, SPLIT RING TYPE CAST IRON MATERIAL COPPER ELECTROPLATED FINISH 2-1/8 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.9 INCH 456 MODEL "
Datasheet
Description
" 2-PIECE, SPLIT RING TYPE CAST IRON MATERIAL COPPER ELECTROPLATED FINISH 2-1/8 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.9 INCH 456 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4560150CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4560150CP
Pipe Hanger 4560150CP
" 2-PIECE, SPLIT RING TYPE CAST IRON MATERIAL COPPER ELECTROPLATED FINISH 2-1/8 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.9 INCH 456 MODEL "

"

  • 2-PIECE, SPLIT RING TYPE
  • CAST IRON MATERIAL
  • COPPER ELECTROPLATED FINISH
  • 2-1/8 INCH
  • 1-1/2 INCH MIN. PIPE SIZE
  • 1-1/2 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.9 INCH
  • 456 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4560150CP
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Pendant Fixture Conduit Body Hanger - ALA7575-12 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 3 to 12 lbs (1.36 to 5.44 kg)
View Details
Conduit To Rod Clamp - CZ109 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details