ILSCO Corporation Conduit To Rod Clamp BGC2-75

Description
CAST BRONZE MATERIAL 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 TO 2 INCH IPS SIZE BGC MODEL
Datasheet
Description
CAST BRONZE MATERIAL 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 TO 2 INCH IPS SIZE BGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC2-75 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC2-75
Conduit To Rod Clamp BGC2-75
CAST BRONZE MATERIAL 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 TO 2 INCH IPS SIZE BGC MODEL
  • CAST BRONZE MATERIAL
  • 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE
  • RIGID CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION
  • UL APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1 TO 2 INCH IPS SIZE
  • BGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC2-75
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Conduit To Rod Clamp - DCGC-1 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Die-Cast Zinc Alloy, Zinc Plated Steel Hardware
Features UL Listed
View Details
Spring Hanger Type 25 - 25 11 18 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details
Conduit Hanger - 7 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 165 lbs (74.83 kg)
View Details