Pentair, Inc. Pipe Hanger 4560037CP

Description
" SPLIT RING TYPE COPPER PLATED FINISH 3/8 INCH MIN. PIPE SIZE 3/8 INCH MAX. PIPE SIZE .375 MIN. PIPE SIZE - DECIMAL .375 MAX. PIPE SIZE - DECIMAL 3/8 MIN. PIPE SIZE - FRACTIONAL 3/8 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 #12, WW-H-171 #25 APPLICABLE STANDARD M-CO[R] BRAND WEIGHT 6 LB PER 100 PIECES 100 PER BOX/BUNDLE APPLICATION COLD INSULATED PIPING, COPPER TUBING MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 4560037CP MODEL "
Datasheet
Description
" SPLIT RING TYPE COPPER PLATED FINISH 3/8 INCH MIN. PIPE SIZE 3/8 INCH MAX. PIPE SIZE .375 MIN. PIPE SIZE - DECIMAL .375 MAX. PIPE SIZE - DECIMAL 3/8 MIN. PIPE SIZE - FRACTIONAL 3/8 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 #12, WW-H-171 #25 APPLICABLE STANDARD M-CO[R] BRAND WEIGHT 6 LB PER 100 PIECES 100 PER BOX/BUNDLE APPLICATION COLD INSULATED PIPING, COPPER TUBING MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 4560037CP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4560037CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4560037CP
Pipe Hanger 4560037CP
" SPLIT RING TYPE COPPER PLATED FINISH 3/8 INCH MIN. PIPE SIZE 3/8 INCH MAX. PIPE SIZE .375 MIN. PIPE SIZE - DECIMAL .375 MAX. PIPE SIZE - DECIMAL 3/8 MIN. PIPE SIZE - FRACTIONAL 3/8 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 #12, WW-H-171 #25 APPLICABLE STANDARD M-CO[R] BRAND WEIGHT 6 LB PER 100 PIECES 100 PER BOX/BUNDLE APPLICATION COLD INSULATED PIPING, COPPER TUBING MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 4560037CP MODEL "

"

  • SPLIT RING TYPE
  • COPPER PLATED FINISH
  • 3/8 INCH MIN. PIPE SIZE
  • 3/8 INCH MAX. PIPE SIZE
  • .375 MIN. PIPE SIZE - DECIMAL
  • .375 MAX. PIPE SIZE - DECIMAL
  • 3/8 MIN. PIPE SIZE - FRACTIONAL
  • 3/8 MAX. PIPE SIZE - FRACTIONAL
  • MSS-SP-69 #12, WW-H-171 #25 APPLICABLE STANDARD
  • M-CO[R] BRAND
  • WEIGHT 6 LB PER 100 PIECES
  • 100 PER BOX/BUNDLE
  • APPLICATION COLD INSULATED PIPING, COPPER TUBING
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 4560037CP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4560037CP
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Roller Support - P2474-3 HG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 750 lbs (340 kg)
Pipe Size 3.00 to 8.00 inch (76.20 to 203.20 mm)
View Details
Pipe Hanger - 4020125CP - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 150 lbs (68.03 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit To Rod Clamp - J6 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details