ILSCO Corporation Conduit To Rod Clamp J6

Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL 7.813 INCH L X 0.938 INCH W X 7.498 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 4 TO 6 INCH IPS SIZE J MODEL
Datasheet
Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL 7.813 INCH L X 0.938 INCH W X 7.498 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 4 TO 6 INCH IPS SIZE J MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - J6 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
J6
Conduit To Rod Clamp J6
COPPER STRAP, ZINC PLATED SCREW MATERIAL 7.813 INCH L X 0.938 INCH W X 7.498 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 4 TO 6 INCH IPS SIZE J MODEL
  • COPPER STRAP, ZINC PLATED SCREW MATERIAL
  • 7.813 INCH L X 0.938 INCH W X 7.498 INCH H SIZE
  • RIGID CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 4 TO 6 INCH IPS SIZE
  • J MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number J6
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Conduit To Rod Clamp - C132 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit To Rod Clamp - BGC2-10 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details