Pentair, Inc. Pipe Hanger 4550200PL

Description
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON IRON PIPE FIGURE 202 MODEL "
Datasheet
Description
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON IRON PIPE FIGURE 202 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4550200PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4550200PL
Pipe Hanger 4550200PL
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON IRON PIPE FIGURE 202 MODEL "

"

  • SPLIT RING, ROD MOUNT TYPE
  • DUCTILE IRON MATERIAL
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • WW-H-171D TYPE 25 APPLICABLE STANDARD
  • 180 POUND LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED ON IRON PIPE
  • FIGURE 202 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4550200PL
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Channel Conduit/Cable Clamp - 106N114 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 6.00 inch (152.40 mm)
View Details
Pipe Hanger - 454011 - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit To Rod Clamp - GPL-6 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze/Copper Alloy
Features UL Listed
View Details