ILSCO Corporation Conduit To Rod Clamp GPL-6

Description
BRONZE/COPPER ALLOY MATERIAL 2.25 INCH L X 1.563 INCH W X 2.875 INCH H SIZE PARALLEL AND 90 DEGREE ALUMINUM/COPPER CONDUCTOR TO PIPE ROD REBAR AND FENCE POST USED ON U BOLT TO PIPE INSTALLATION UL 667P, UL 467, CSA APPROVAL 2/0 AWG SOLID TO 250 KCMIL CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE ROHS COMPLIANT
Datasheet
Description
BRONZE/COPPER ALLOY MATERIAL 2.25 INCH L X 1.563 INCH W X 2.875 INCH H SIZE PARALLEL AND 90 DEGREE ALUMINUM/COPPER CONDUCTOR TO PIPE ROD REBAR AND FENCE POST USED ON U BOLT TO PIPE INSTALLATION UL 667P, UL 467, CSA APPROVAL 2/0 AWG SOLID TO 250 KCMIL CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL-6 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL-6
Conduit To Rod Clamp GPL-6
BRONZE/COPPER ALLOY MATERIAL 2.25 INCH L X 1.563 INCH W X 2.875 INCH H SIZE PARALLEL AND 90 DEGREE ALUMINUM/COPPER CONDUCTOR TO PIPE ROD REBAR AND FENCE POST USED ON U BOLT TO PIPE INSTALLATION UL 667P, UL 467, CSA APPROVAL 2/0 AWG SOLID TO 250 KCMIL CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE ROHS COMPLIANT
  • BRONZE/COPPER ALLOY MATERIAL
  • 2.25 INCH L X 1.563 INCH W X 2.875 INCH H SIZE
  • PARALLEL AND 90 DEGREE ALUMINUM/COPPER CONDUCTOR TO PIPE ROD REBAR AND FENCE POST USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL 667P, UL 467, CSA APPROVAL
  • 2/0 AWG SOLID TO 250 KCMIL CONDUCTOR SIZE
  • 5/8 TO 3/4 INCH ROD SIZE
  • 3/8 INCH IPS SIZE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL-6
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Rigid/EMT Conduit Strap - 162 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit To Rod Clamp - GPL-39 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze/Copper Alloy, Silicon Bronze Hardware
Features UL Listed
View Details
Pipe Hanger - 154 0300PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features Coated
Maximum Load 525 lbs (238 kg)
View Details