Pentair, Inc. Pipe Hanger 454011

Description
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 2-1/2 INCH (CTS) MIN. PIPE SIZE 2-1/2 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2.48 TO 2.638 SCREW LENGTH 1.181 INCLUDES 3/8 CAP NUT 454 MODEL "
Datasheet
Description
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 2-1/2 INCH (CTS) MIN. PIPE SIZE 2-1/2 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2.48 TO 2.638 SCREW LENGTH 1.181 INCLUDES 3/8 CAP NUT 454 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 454011 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
454011
Pipe Hanger 454011
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 2-1/2 INCH (CTS) MIN. PIPE SIZE 2-1/2 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2.48 TO 2.638 SCREW LENGTH 1.181 INCLUDES 3/8 CAP NUT 454 MODEL "

"

  • SPLIT RING, STANDARD DUTY TYPE
  • STEEL, EPDM-SBR MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-1/2 INCH (CTS) MIN. PIPE SIZE
  • 2-1/2 INCH (CTS) MAX. PIPE SIZE
  • MSS-SP-58 (TYPE-1) APPLICABLE STANDARD
  • -58 TO 230 DEG F TEMPERATURE RATING
  • 300 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 2.48 TO 2.638
  • SCREW LENGTH 1.181
  • INCLUDES 3/8 CAP NUT
  • 454 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 454011
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Channel Conduit/Cable Clamp - 014T018 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.75 inch (19.05 mm)
View Details
Pipe Hanger - 4010300EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 1130 lbs (512 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - BGC-1-75SH - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details