Pentair, Inc. Pipe Hanger 4550125EG

Description
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL ZINC PLATED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON GALVANIZED PIPE FIGURE 385 MODEL "
Datasheet
Description
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL ZINC PLATED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON GALVANIZED PIPE FIGURE 385 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4550125EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4550125EG
Pipe Hanger 4550125EG
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL ZINC PLATED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON GALVANIZED PIPE FIGURE 385 MODEL "

"

  • SPLIT RING, ROD MOUNT TYPE
  • DUCTILE IRON MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH MIN. PIPE SIZE
  • 1-1/4 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 25 APPLICABLE STANDARD
  • 180 POUND LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED ON GALVANIZED PIPE
  • FIGURE 385 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4550125EG
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Channel Conduit/Cable Clamp - P1427AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Pipe Hanger - 4270600EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 1940 lbs (880 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details
Conduit To Rod Clamp - GRC-68 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze, Silicon Bronze
Features UL Listed
View Details