Pentair, Inc. Pipe Hanger 4270600EG

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 11-7/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 1940 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 6-5/8 INCH CENTER LINE DISTANCE 7-1/16 INCH 427 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 11-7/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 1940 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 6-5/8 INCH CENTER LINE DISTANCE 7-1/16 INCH 427 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4270600EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4270600EG
Pipe Hanger 4270600EG
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 11-7/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 1940 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 6-5/8 INCH CENTER LINE DISTANCE 7-1/16 INCH 427 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 11-7/16 INCH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD
  • 1940 LB LOAD RATING
  • 3/4 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 6-5/8 INCH
  • CENTER LINE DISTANCE 7-1/16 INCH
  • 427 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4270600EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Channel Conduit/Cable Clamp - 009N012 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.25 inch (6.35 mm)
View Details
Pipe Hanger - 4550125EG - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit To Rod Clamp - BGC-1-75SH - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details