ILSCO Corporation Conduit To Rod Clamp GRC-68

Description
BRONZE, SILICON BRONZE MATERIAL 1 INCH L X 1 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 2 AWG (3/4 INCH ROD), 8 TO 1/0 AWG (5/8 INCH ROD) CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE GRC MODEL
Datasheet
Description
BRONZE, SILICON BRONZE MATERIAL 1 INCH L X 1 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 2 AWG (3/4 INCH ROD), 8 TO 1/0 AWG (5/8 INCH ROD) CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE GRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GRC-68 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GRC-68
Conduit To Rod Clamp GRC-68
BRONZE, SILICON BRONZE MATERIAL 1 INCH L X 1 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 2 AWG (3/4 INCH ROD), 8 TO 1/0 AWG (5/8 INCH ROD) CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE GRC MODEL
  • BRONZE, SILICON BRONZE MATERIAL
  • 1 INCH L X 1 INCH W SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 8 TO 2 AWG (3/4 INCH ROD), 8 TO 1/0 AWG (5/8 INCH ROD) CONDUCTOR SIZE
  • 5/8 TO 3/4 INCH ROD SIZE
  • GRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GRC-68
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Conduit To Rod Clamp - CZ144 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - BGC2-10 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details
Conduit Hanger - PMH1WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details