Pentair, Inc. Pipe Hanger 454010

Description
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2.244 TO 2.402 SCREW LENGTH 1.181 INCLUDES 3/8 CAP NUT 454 MODEL "
Datasheet
Description
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2.244 TO 2.402 SCREW LENGTH 1.181 INCLUDES 3/8 CAP NUT 454 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 454010 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
454010
Pipe Hanger 454010
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2.244 TO 2.402 SCREW LENGTH 1.181 INCLUDES 3/8 CAP NUT 454 MODEL "

"

  • SPLIT RING, STANDARD DUTY TYPE
  • STEEL, EPDM-SBR MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • MSS-SP-58 (TYPE-1) APPLICABLE STANDARD
  • -58 TO 230 DEG F TEMPERATURE RATING
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 2.244 TO 2.402
  • SCREW LENGTH 1.181
  • INCLUDES 3/8 CAP NUT
  • 454 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 454010
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit To Rod Clamp - AGC-4 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Clear Plated High-Strength 6061-T6 Aluminum Alloy
Features UL Listed
View Details
Rigid/EMT Conduit Strap - CI1510 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 4180100EG - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 400 lbs (181 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details