ILSCO Corporation Conduit To Rod Clamp AGC-4

Description
CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6-5/16 INCH LENGTH X 1 INCH WIDTH SIZE COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 6 AWG TO 250 KCMIL CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE ROHS COMPLIANT HEX SOCKET SCREW SIZE 5/16 INCH AGC MODEL
Datasheet
Description
CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6-5/16 INCH LENGTH X 1 INCH WIDTH SIZE COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 6 AWG TO 250 KCMIL CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE ROHS COMPLIANT HEX SOCKET SCREW SIZE 5/16 INCH AGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - AGC-4 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
AGC-4
Conduit To Rod Clamp AGC-4
CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6-5/16 INCH LENGTH X 1 INCH WIDTH SIZE COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 6 AWG TO 250 KCMIL CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE ROHS COMPLIANT HEX SOCKET SCREW SIZE 5/16 INCH AGC MODEL
  • CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 6-5/16 INCH LENGTH X 1 INCH WIDTH SIZE
  • COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 6 AWG TO 250 KCMIL CONDUCTOR SIZE
  • 2-1/2 TO 4 INCH IPS SIZE
  • ROHS COMPLIANT
  • HEX SOCKET SCREW SIZE 5/16 INCH
  • AGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number AGC-4
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - CG4622 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.50 inch (114.30 mm)
View Details
Conduit To Rod Clamp - AGC-1 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Clear Coated High Strength 6061-T6 Aluminum Alloy
Features UL Listed
View Details
Conduit Hanger - PB6H2B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details