Pentair, Inc. Pipe Hanger 4180250EG

Description
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 6-1/4 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 3-13/16 INCH 418 MODEL "
Datasheet
Description
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 6-1/4 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 3-13/16 INCH 418 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4180250EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4180250EG
Pipe Hanger 4180250EG
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 6-1/4 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 3-13/16 INCH 418 MODEL "

"

  • 1-PIECE, J TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 6-1/4 INCH
  • 2-1/2 INCH MIN. PIPE SIZE
  • 2-1/2 INCH MAX. PIPE SIZE
  • MSS-SP-58 TYPE 5 APPLICABLE STANDARD
  • 800 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • CENTER LINE DISTANCE 3-13/16 INCH
  • 418 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4180250EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Pipe Hanger - 4100350EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 350 lbs (159 kg)
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit To Rod Clamp - CW127 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit Hanger - NM2030 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Non-Metallic
Features UL Listed
View Details