ILSCO Corporation Conduit To Rod Clamp DCGC-1

Description
DIE-CAST ZINC ALLOY, ZINC PLATED STEEL HARDWARE MATERIAL 2-13/64 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 TO 2 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE DCGC MODEL
Datasheet
Description
DIE-CAST ZINC ALLOY, ZINC PLATED STEEL HARDWARE MATERIAL 2-13/64 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 TO 2 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE DCGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - DCGC-1 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
DCGC-1
Conduit To Rod Clamp DCGC-1
DIE-CAST ZINC ALLOY, ZINC PLATED STEEL HARDWARE MATERIAL 2-13/64 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 TO 2 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE DCGC MODEL
  • DIE-CAST ZINC ALLOY, ZINC PLATED STEEL HARDWARE MATERIAL
  • 2-13/64 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE
  • DIRECT BURIAL USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 8 TO 2 AWG CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • DCGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number DCGC-1
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Conduit To Rod Clamp - G18 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
Conduit To Rod Clamp - BGC2-10 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details
Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details