Pentair, Inc. Pipe Hanger 454003

Description
" SPLIT RING TYPE ELECTRO ZINC PLATED FINISH 19/32 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE 19/32 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 180 LOAD RATING IN LB MSS-SP-58, MSS-SP-69 TYPE 12, DIN 4109 APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND NOMINAL SIZE 5/8 INCH COOPER TUBE USED ON NON-INSULATED IRON PIPE LINE WIDTH 29/32 INCH 454 MODEL "
Datasheet
Description
" SPLIT RING TYPE ELECTRO ZINC PLATED FINISH 19/32 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE 19/32 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 180 LOAD RATING IN LB MSS-SP-58, MSS-SP-69 TYPE 12, DIN 4109 APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND NOMINAL SIZE 5/8 INCH COOPER TUBE USED ON NON-INSULATED IRON PIPE LINE WIDTH 29/32 INCH 454 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 454003 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
454003
Pipe Hanger 454003
" SPLIT RING TYPE ELECTRO ZINC PLATED FINISH 19/32 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE 19/32 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 180 LOAD RATING IN LB MSS-SP-58, MSS-SP-69 TYPE 12, DIN 4109 APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND NOMINAL SIZE 5/8 INCH COOPER TUBE USED ON NON-INSULATED IRON PIPE LINE WIDTH 29/32 INCH 454 MODEL "

"

  • SPLIT RING TYPE
  • ELECTRO ZINC PLATED FINISH
  • 19/32 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • 19/32 MIN. PIPE SIZE - FRACTIONAL
  • 3/4 MAX. PIPE SIZE - FRACTIONAL
  • 180 LOAD RATING IN LB
  • MSS-SP-58, MSS-SP-69 TYPE 12, DIN 4109 APPLICABLE STANDARD
  • -58 TO 230 DEG F TEMPERATURE RATING
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • NOMINAL SIZE 5/8 INCH COOPER TUBE
  • USED ON NON-INSULATED IRON PIPE LINE
  • WIDTH 29/32 INCH
  • 454 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 454003
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Channel Conduit/Cable Clamp - PS 030N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.50 to 1.88 inch (38.10 to 47.62 mm)
View Details
Pipe Hanger - 4550037EG - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 0.38 inch (9.52 mm)
View Details
Conduit To Rod Clamp - BGC2-10 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details