ILSCO Corporation Conduit To Rod Clamp BGC2-10

Description
CAST BRONZE MATERIAL 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 TO 2 INCH IPS SIZE BGC MODEL
Datasheet
Description
CAST BRONZE MATERIAL 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 TO 2 INCH IPS SIZE BGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC2-10 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC2-10
Conduit To Rod Clamp BGC2-10
CAST BRONZE MATERIAL 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 TO 2 INCH IPS SIZE BGC MODEL
  • CAST BRONZE MATERIAL
  • 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE
  • RIGID CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION
  • UL APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1 TO 2 INCH IPS SIZE
  • BGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC2-10
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Conduit To Rod Clamp - C141 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - AGC-2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Clear Plated High-Strength 6061-T6 Aluminum Alloy
Features UL Listed
View Details
Conduit Hanger - PB6H2B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details