Atkore International Channel Conduit/Cable Clamp PS 030N

Description
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1-1/2 INCH (PIPE), 1 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 41 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1-1/2 INCH (PIPE), 1 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 41 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 030N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 030N
Channel Conduit/Cable Clamp PS 030N
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1-1/2 INCH (PIPE), 1 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 41 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 1-1/2 INCH (PIPE), 1 7/8 INCH (TUBE) TRADE SIZE
  • CUSH-A-CLAMP[R] BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 41 LB PER 100 PIECES
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 030N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 030N
Channel Conduit/Cable Clamp PS 030N
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1-1/2 INCH (PIPE), 1 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 41 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 1-1/2 INCH (PIPE), 1 7/8 INCH (TUBE) TRADE SIZE
  • CUSH-A-CLAMP[R] BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 41 LB PER 100 PIECES
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 030N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 030N
Channel Conduit/Cable Clamp PS 030N
PIPE/TUBING TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 1-1/2 INCH (PIPE), 1 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 41 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • TWO PIECE CONSTRUCTION
  • 1-1/2 INCH (PIPE), 1 7/8 INCH (TUBE) TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 41 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 030N
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Channel Conduit/Cable Clamp - P2042 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Pipe Hanger - 4180050EG - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 400 lbs (181 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details