Pentair, Inc. Pipe Hanger 4180200FL

Description
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 5-11/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED STATIC PIPE ADJUSTABLE HEIGHT 2-1/4 INCH CENTER LINE DISTANCE 3-7/16 INCH ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE, FELT LINED, T-SLOT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 418FL MODEL "
Datasheet
Description
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 5-11/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED STATIC PIPE ADJUSTABLE HEIGHT 2-1/4 INCH CENTER LINE DISTANCE 3-7/16 INCH ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE, FELT LINED, T-SLOT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 418FL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4180200FL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4180200FL
Pipe Hanger 4180200FL
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 5-11/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED STATIC PIPE ADJUSTABLE HEIGHT 2-1/4 INCH CENTER LINE DISTANCE 3-7/16 INCH ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE, FELT LINED, T-SLOT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 418FL MODEL "

"

  • J, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 5-11/16 INCH
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • 2 MIN. PIPE SIZE - DECIMAL
  • 2 MAX. PIPE SIZE - DECIMAL
  • 2 MIN. PIPE SIZE - FRACTIONAL
  • 2 MAX. PIPE SIZE - FRACTIONAL
  • 50.8 MIN. PIPE SIZE IN MM
  • 50.8 MAX. PIPE SIZE IN MM
  • 400 LOAD RATING IN LB
  • MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 400 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT INSULATED STATIC PIPE
  • ADJUSTABLE HEIGHT 2-1/4 INCH
  • CENTER LINE DISTANCE 3-7/16 INCH
  • ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE, FELT LINED, T-SLOT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 418FL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4180200FL
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - J1280 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 700 lbs (317 kg)
Pipe Size 8.00 inch (203.20 mm)
View Details
Pipe Hanger - 1050400S4 - Pentair, Inc.
Specs
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit To Rod Clamp - GPL-6 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze/Copper Alloy
Features UL Listed
View Details