Pentair, Inc. Conduit Hanger 4270500EG

Description
" PIPE HANGER WITH CROSSBEAM TYPE 9 13/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 5 INCH TRADE SIZE 5/8 INCH MOUNTING HOLE SIZE 1430 LB LOAD CAPACITY CADDY[R] BRAND "
Datasheet
Description
" PIPE HANGER WITH CROSSBEAM TYPE 9 13/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 5 INCH TRADE SIZE 5/8 INCH MOUNTING HOLE SIZE 1430 LB LOAD CAPACITY CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 4270500EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
4270500EG
Conduit Hanger 4270500EG
" PIPE HANGER WITH CROSSBEAM TYPE 9 13/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 5 INCH TRADE SIZE 5/8 INCH MOUNTING HOLE SIZE 1430 LB LOAD CAPACITY CADDY[R] BRAND "

"

  • PIPE HANGER WITH CROSSBEAM TYPE
  • 9 13/16 INCH H SIZE
  • ELECTROPLATED ZINC FINISH
  • CROSSBEAM INSTALLATION
  • UL, FM APPROVAL
  • 5 INCH TRADE SIZE
  • 5/8 INCH MOUNTING HOLE SIZE
  • 1430 LB LOAD CAPACITY
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4270500EG
Product Name Conduit Hanger
Maximum Load 1430 lbs (649 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Pipe Strap - P2558-60 EG - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Pipe Size 6.00 inch (152.40 mm)
View Details
Pipe Hanger - 1000600EG - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 1250 lbs (567 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details
Conduit To Rod Clamp - DCGC-1 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Die-Cast Zinc Alloy, Zinc Plated Steel Hardware
Features UL Listed
View Details