Pentair, Inc. Pipe Hanger 1000600EG

Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 10-5/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD 1250 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 6-5/8 INCH CENTER LINE DISTANCE 5-3/16 INCH 100 MODEL "
Datasheet
Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 10-5/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD 1250 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 6-5/8 INCH CENTER LINE DISTANCE 5-3/16 INCH 100 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1000600EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1000600EG
Pipe Hanger 1000600EG
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 10-5/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD 1250 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 6-5/8 INCH CENTER LINE DISTANCE 5-3/16 INCH 100 MODEL "

"

  • 1-PIECE, SWIVEL LOOP TYPE
  • STEEL MATERIAL
  • PREGALVANIZED FINISH
  • 10-5/8 INCH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD
  • 1250 LB LOAD RATING
  • 3/4 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 6-5/8 INCH
  • CENTER LINE DISTANCE 5-3/16 INCH
  • 100 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1000600EG
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Channel Conduit/Cable Clamp - PS 064N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 3.50 to 4.00 inch (88.90 to 101.60 mm)
View Details
Pipe Hanger - 1352006EG - Pentair, Inc.
Specs
Hanger Type U-Hanger
Maximum Load 250 lbs (113 kg)
Pipe Size 1.50 to 2.00 inch (38.10 to 50.80 mm)
View Details
Conduit To Rod Clamp - GPL3906BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details