ILSCO Corporation Conduit To Rod Clamp GPL3903BU

Description
SILICON BRONZE HARDWARE MATERIAL 4.25 INCH W X 4 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE GPL3 MODEL
Datasheet
Description
SILICON BRONZE HARDWARE MATERIAL 4.25 INCH W X 4 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE GPL3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL3903BU - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL3903BU
Conduit To Rod Clamp GPL3903BU
SILICON BRONZE HARDWARE MATERIAL 4.25 INCH W X 4 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE GPL3 MODEL
  • SILICON BRONZE HARDWARE MATERIAL
  • 4.25 INCH W X 4 INCH H SIZE
  • COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON
  • U-BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA APPROVAL
  • 4 TO 4/0 AWG CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • GPL3 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL3903BU
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - C103 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.38 inch (9.52 mm)
View Details
Conduit To Rod Clamp - BGC-2P-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Silicon Bronze Screw
Features UL Listed
View Details
Conduit Hanger - PMH5WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details