Atkore International Channel Conduit/Cable Clamp P3417 CC

Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH 2.375 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 500 LB LOAD RATING 2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 10 WEIGHT 55 LB PER 100 PIECES
Datasheet
Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH 2.375 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 500 LB LOAD RATING 2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 10 WEIGHT 55 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P3417 CC - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P3417 CC
Channel Conduit/Cable Clamp P3417 CC
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH 2.375 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 500 LB LOAD RATING 2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 10 WEIGHT 55 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP AND HARDWARE MATERIAL
  • COPPER COATED FINISH
  • 2.375 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 500 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HARDWARE
  • THICKNESS GAUGE 10
  • WEIGHT 55 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P3417 CC
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Conduit Hanger - 2140 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Rigid/EMT Conduit Strap - 1615-CS - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details
U Bolt - Non Metric - U-150SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 2.00 inch (50.80 mm)
View Details