Pentair, Inc. Pipe Hanger 4200500EP

Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 9-3/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 1430 LOAD RATING IN LB UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 1430 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT GLASS PIPE ADJUSTABLE HEIGHT 1-13/16 INCH CENTER LINE DISTANCE 5-5/16 INCH ITEMS/FEATURES PVC COATED BOTTOM LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL "
Datasheet
Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 9-3/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 1430 LOAD RATING IN LB UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 1430 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT GLASS PIPE ADJUSTABLE HEIGHT 1-13/16 INCH CENTER LINE DISTANCE 5-5/16 INCH ITEMS/FEATURES PVC COATED BOTTOM LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4200500EP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4200500EP
Pipe Hanger 4200500EP
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 9-3/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 1430 LOAD RATING IN LB UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 1430 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT GLASS PIPE ADJUSTABLE HEIGHT 1-13/16 INCH CENTER LINE DISTANCE 5-5/16 INCH ITEMS/FEATURES PVC COATED BOTTOM LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL "

"

  • CLEVIS, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • 9-3/8 INCH
  • 5 INCH MIN. PIPE SIZE
  • 5 INCH MAX. PIPE SIZE
  • 5 MIN. PIPE SIZE - DECIMAL
  • 5 MAX. PIPE SIZE - DECIMAL
  • 5 MIN. PIPE SIZE - FRACTIONAL
  • 5 MAX. PIPE SIZE - FRACTIONAL
  • 127 MIN. PIPE SIZE IN MM
  • 127 MAX. PIPE SIZE IN MM
  • 1430 LOAD RATING IN LB
  • UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 1430 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT GLASS PIPE
  • ADJUSTABLE HEIGHT 1-13/16 INCH
  • CENTER LINE DISTANCE 5-5/16 INCH
  • ITEMS/FEATURES PVC COATED BOTTOM
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 420 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4200500EP
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit To Rod Clamp - CGRC-48 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Cast Bronze, Stainless Steel Hardware
Features UL Listed
View Details
Rigid/EMT Conduit Strap - CI1308 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 4060300S4 - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Pipe Size 3.00 inch (76.20 mm)
View Details