Madison Electric Products Rigid/EMT Conduit Support 342

Description
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet
Description
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Support - 342 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Support
342
Rigid/EMT Conduit Support 342
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE
  • RIGHT ANGLE TYPE
  • MALLEABLE IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 342
Product Name Rigid/EMT Conduit Support
Support Type Pipe Support; Rigid/EMT Conduit Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Conduit Hanger - 3-WBA - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P2010 HG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.38 inch (9.52 mm)
View Details