SLC75 -- PENDANT FIXTURE CONDUIT BODY HANGER
Appleton Electric
Pendant Fixture Conduit Body Hanger
SLC75
Description
2 HUB(S)
SIDE, FEED THROUGH HUB LOCATION
FLUORESCENT FIXTURE TYPE
3/4 INCH FIXTURE STEM SIZE
APPLETON[R] BRAND
Description
2 HUB(S)
SIDE, FEED THROUGH HUB LOCATION
FLUORESCENT FIXTURE TYPE
3/4 INCH FIXTURE STEM SIZE
APPLETON[R] BRAND
Datasheet
Suppliers
Pendant Fixture Conduit Body Hanger
SLC75
2 HUB(S)
SIDE, FEED THROUGH HUB LOCATION
FLUORESCENT FIXTURE TYPE
3/4 INCH FIXTURE STEM SIZE
APPLETON[R] BRAND
- 2 HUB(S)
- SIDE, FEED THROUGH HUB LOCATION
- FLUORESCENT FIXTURE TYPE
- 3/4 INCH FIXTURE STEM SIZE
- APPLETON[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
SLC75 |
|
Product Name
|
Pendant Fixture Conduit Body Hanger |
|
Support Type
|
Pendant Fixture Conduit Body Hanger
|
Unlock Full Specs
to access all available technical data
Similar Products
Material of Construction
Steel
Features
Lined
Pipe Size
0.87 inch (22.00 mm)
View Details
Support Type
Pipe Clamp; Conduit To Rod Clamp
Material of Construction
PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
Features
UL Listed
View Details
Hanger Type
Split Ring Hanger
Maximum Load
180 lbs (81.63 kg)
Pipe Size
2.50 inch (63.50 mm)
View Details