Pentair, Inc. Pipe Hanger 4180075EG

Description
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3-15/16 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 1-15/16 INCH 418 MODEL "
Datasheet
Description
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3-15/16 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 1-15/16 INCH 418 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4180075EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4180075EG
Pipe Hanger 4180075EG
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3-15/16 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 1-15/16 INCH 418 MODEL "

"

  • 1-PIECE, J TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3-15/16 INCH
  • 3/4 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • MSS-SP-58 TYPE 5 APPLICABLE STANDARD
  • 400 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • CENTER LINE DISTANCE 1-15/16 INCH
  • 418 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4180075EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Pipe Roller Support - P2475 EG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 1500 lbs (680 kg)
Pipe Size 6.00 to 16.00 inch (152.40 to 406.40 mm)
View Details
Pipe Hanger - 4010800EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 2000 lbs (907 kg)
Pipe Size 8.00 inch (203.20 mm)
View Details
Conduit To Rod Clamp - AGC-2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Clear Plated High-Strength 6061-T6 Aluminum Alloy
Features UL Listed
View Details