Pentair, Inc. Pipe Hanger 4010800EG

Description
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 14 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD 2000 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 8-5/8 401 MODEL "
Datasheet
Description
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 14 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD 2000 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 8-5/8 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4010800EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4010800EG
Pipe Hanger 4010800EG
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 14 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD 2000 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 8-5/8 401 MODEL "

"

  • CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 14 INCH
  • 8 INCH MIN. PIPE SIZE
  • 8 INCH MAX. PIPE SIZE
  • FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD
  • 2000 LB LOAD RATING
  • 3/4 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 8-5/8
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4010800EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Pipe Hanger - 454003 - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 0.59 to 0.75 inch (15.08 to 19.05 mm)
View Details
Conduit To Rod Clamp - CW132 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit Hanger - 2000 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction STEEL
View Details