Pentair, Inc. Pipe Hanger 4100200EG

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 4-5/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 250 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2-3/8 INCH CENTER LINE DISTANCE 2-1/2 INCH 410 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 4-5/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 250 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2-3/8 INCH CENTER LINE DISTANCE 2-1/2 INCH 410 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4100200EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4100200EG
Pipe Hanger 4100200EG
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 4-5/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 250 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2-3/8 INCH CENTER LINE DISTANCE 2-1/2 INCH 410 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED, PREGALVANIZED FINISH
  • 4-5/16 INCH
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD
  • 250 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 2-3/8 INCH
  • CENTER LINE DISTANCE 2-1/2 INCH
  • 410 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4100200EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Channel Conduit/Cable Clamp - P2046 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 4020125CP - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 150 lbs (68.03 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit To Rod Clamp - GPL-20 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze/Copper Alloy, Silicon Bronze Hardware
Features UL Listed
View Details