Pentair, Inc. Pipe Hanger 4011400EG

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 21-3/4 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 4200 LB LOAD RATING 1 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 14 INCH CENTER LINE DISTANCE 12-1/18 INCH 401 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 21-3/4 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 4200 LB LOAD RATING 1 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 14 INCH CENTER LINE DISTANCE 12-1/18 INCH 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4011400EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4011400EG
Pipe Hanger 4011400EG
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 21-3/4 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 4200 LB LOAD RATING 1 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 14 INCH CENTER LINE DISTANCE 12-1/18 INCH 401 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED, PREGALVANIZED FINISH
  • 21-3/4 INCH
  • 14 INCH MIN. PIPE SIZE
  • 14 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD
  • 4200 LB LOAD RATING
  • 1 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 14 INCH
  • CENTER LINE DISTANCE 12-1/18 INCH
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4011400EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Pipe Roller Support - P2474-2 GR - Atkore International
Specs
Support Type Pipe Support
Maximum Load 750 lbs (340 kg)
Pipe Size 1.00 to 8.00 inch (25.40 to 203.20 mm)
View Details
Pipe Hanger - 1010075CP - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 180 lbs (81.63 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Conduit To Rod Clamp - J2124 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details