ILSCO Corporation Conduit To Rod Clamp GPL-5

Description
BRONZE, COPPER ALLOY, SILICONE BRONZE HARDWARE MATERIAL 2.25 INCH LENGTH X 1.563 INCH WIDTH X 2.875 INCH HEIGHT SIZE PARALLEL/90 DEGREE COPPER CONDUCTOR TO PIPE/ROD, REBAR, FENCE POST USED ON U-BOLT TO PIPE/ROD INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE ROHS COMPLIANT REBAR SIZE #6 GPL MODEL
Datasheet
Description
BRONZE, COPPER ALLOY, SILICONE BRONZE HARDWARE MATERIAL 2.25 INCH LENGTH X 1.563 INCH WIDTH X 2.875 INCH HEIGHT SIZE PARALLEL/90 DEGREE COPPER CONDUCTOR TO PIPE/ROD, REBAR, FENCE POST USED ON U-BOLT TO PIPE/ROD INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE ROHS COMPLIANT REBAR SIZE #6 GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL-5 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL-5
Conduit To Rod Clamp GPL-5
BRONZE, COPPER ALLOY, SILICONE BRONZE HARDWARE MATERIAL 2.25 INCH LENGTH X 1.563 INCH WIDTH X 2.875 INCH HEIGHT SIZE PARALLEL/90 DEGREE COPPER CONDUCTOR TO PIPE/ROD, REBAR, FENCE POST USED ON U-BOLT TO PIPE/ROD INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE ROHS COMPLIANT REBAR SIZE #6 GPL MODEL
  • BRONZE, COPPER ALLOY, SILICONE BRONZE HARDWARE MATERIAL
  • 2.25 INCH LENGTH X 1.563 INCH WIDTH X 2.875 INCH HEIGHT SIZE
  • PARALLEL/90 DEGREE COPPER CONDUCTOR TO PIPE/ROD, REBAR, FENCE POST USED ON
  • U-BOLT TO PIPE/ROD INSTALLATION
  • UL 467, CSA APPROVAL
  • 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 5/8 TO 3/4 INCH ROD SIZE
  • 3/8 INCH IPS SIZE
  • ROHS COMPLIANT
  • REBAR SIZE #6
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL-5
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit To Rod Clamp - C152 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit To Rod Clamp - BGC2-10 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details
Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details