Pentair, Inc. Pipe Hanger 4060250S4

Description
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 130 LB PER 100 PACKAGING QUANTITY 30 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "
Datasheet
Description
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 130 LB PER 100 PACKAGING QUANTITY 30 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4060250S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4060250S4
Pipe Hanger 4060250S4
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 130 LB PER 100 PACKAGING QUANTITY 30 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "

"

  • CLEVIS TYPE
  • 304 STAINLESS STEEL FINISH FINISH
  • 2-1/2 INCH MIN. PIPE SIZE
  • 2-1/2 INCH MAX. PIPE SIZE
  • 2.5 MIN. PIPE SIZE - DECIMAL
  • 2.5 MAX. PIPE SIZE - DECIMAL
  • 2-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 2-1/2 MAX. PIPE SIZE - FRACTIONAL
  • MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD
  • CADDY. BRAND
  • WEIGHT 130 LB PER 100
  • PACKAGING QUANTITY 30 PER BOX
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 406 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4060250S4
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - P6810 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
View Details
Conduit Hanger - CD3B - Pentair, Inc.
Specs
Maximum Load 50 to 200 lbs (22.68 to 90.7 kg)
View Details