Atkore International Channel Conduit/Cable Clamp P6810 EG

Description
TUBE TO STRUT TYPE 16 GAUGE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 3/8 INCH, 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 3 LB PER 100 PIECES
Datasheet
Description
TUBE TO STRUT TYPE 16 GAUGE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 3/8 INCH, 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 3 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P6810 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P6810 EG
Channel Conduit/Cable Clamp P6810 EG
TUBE TO STRUT TYPE 16 GAUGE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 3/8 INCH, 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 3 LB PER 100 PIECES
  • TUBE TO STRUT TYPE
  • 16 GAUGE LOW CARBON STRIP STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 3/8 INCH, 1/2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • WEIGHT 3 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P6810 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pipe Hanger - 510R2300PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 300 lbs (136 kg)
View Details
Pipe Clamp - P1427 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AUS-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details