Pentair, Inc. Pipe Hanger 4060200S4

Description
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 36.9 LB PER 100 PACKAGING QUANTITY 50 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "
Datasheet
Description
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 36.9 LB PER 100 PACKAGING QUANTITY 50 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4060200S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4060200S4
Pipe Hanger 4060200S4
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 36.9 LB PER 100 PACKAGING QUANTITY 50 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "

"

  • CLEVIS TYPE
  • 304 STAINLESS STEEL FINISH FINISH
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • 2 MIN. PIPE SIZE - DECIMAL
  • 2 MAX. PIPE SIZE - DECIMAL
  • 2 MIN. PIPE SIZE - FRACTIONAL
  • 2 MAX. PIPE SIZE - FRACTIONAL
  • MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD
  • CADDY. BRAND
  • WEIGHT 36.9 LB PER 100
  • PACKAGING QUANTITY 50 PER BOX
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 406 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4060200S4
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Channel Conduit/Cable Clamp - P2558-50 GR - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Pipe Hanger - 4060050S4 - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Pipe Size 0.50 inch (12.70 mm)
View Details
Conduit To Rod Clamp - BGC-1-50S - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details