ILSCO Corporation Conduit To Rod Clamp BGC-1-50S

Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL 8-1/4 INCH L X 1-1/16 INCH W X 1-3/4 INCH H SIZE RIGID CONDUIT USED ON 1/2 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGCS MODEL
Datasheet
Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL 8-1/4 INCH L X 1-1/16 INCH W X 1-3/4 INCH H SIZE RIGID CONDUIT USED ON 1/2 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-1-50S - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-1-50S
Conduit To Rod Clamp BGC-1-50S
COPPER STRAP, ZINC PLATED SCREW MATERIAL 8-1/4 INCH L X 1-1/16 INCH W X 1-3/4 INCH H SIZE RIGID CONDUIT USED ON 1/2 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGCS MODEL
  • COPPER STRAP, ZINC PLATED SCREW MATERIAL
  • 8-1/4 INCH L X 1-1/16 INCH W X 1-3/4 INCH H SIZE
  • RIGID CONDUIT USED ON
  • 1/2 INCH HUB ON STRAP INSTALLATION
  • UL, CSA APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • BGCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-1-50S
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Conduit To Rod Clamp - CGRC-68-B2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
Features UL Listed
View Details
U-Bolt Type 40 - 40 71 .8 - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon or Stainless Steel
Pipe Size 28.00 inch (711.20 mm)
View Details
Conduit Carrier - 67748 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 1.50 inch (38.10 mm)
View Details