Pentair, Inc. Pipe Hanger 4051400PL

Description
" CLEVIS TYPE PLAIN FINISH 21 5/8 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 4200 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE1 APPLICABLE STANDARD 4200 LB LOAD RATING 1 INCH HANGER MOUNTING SIZE ERICO[R] BRAND USED ON NON-INSULATED AWWA CAST IRON PIPE LINE CENTERLINE DISTANCE 13 1/2 INCH 405 MODEL "
Datasheet
Description
" CLEVIS TYPE PLAIN FINISH 21 5/8 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 4200 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE1 APPLICABLE STANDARD 4200 LB LOAD RATING 1 INCH HANGER MOUNTING SIZE ERICO[R] BRAND USED ON NON-INSULATED AWWA CAST IRON PIPE LINE CENTERLINE DISTANCE 13 1/2 INCH 405 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4051400PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4051400PL
Pipe Hanger 4051400PL
" CLEVIS TYPE PLAIN FINISH 21 5/8 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 4200 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE1 APPLICABLE STANDARD 4200 LB LOAD RATING 1 INCH HANGER MOUNTING SIZE ERICO[R] BRAND USED ON NON-INSULATED AWWA CAST IRON PIPE LINE CENTERLINE DISTANCE 13 1/2 INCH 405 MODEL "

"

  • CLEVIS TYPE
  • PLAIN FINISH
  • 21 5/8 INCH
  • 14 INCH MIN. PIPE SIZE
  • 14 INCH MAX. PIPE SIZE
  • 4200 LOAD RATING IN LB
  • WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE1 APPLICABLE STANDARD
  • 4200 LB LOAD RATING
  • 1 INCH HANGER MOUNTING SIZE
  • ERICO[R] BRAND
  • USED ON NON-INSULATED AWWA CAST IRON PIPE LINE
  • CENTERLINE DISTANCE 13 1/2 INCH
  • 405 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4051400PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Channel Conduit/Cable Clamp - PS 032N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.00 inch (50.80 mm)
View Details
Pipe Hanger - 4550100PL - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - CGRC-58 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Cast Bronze, Stainless Steel Hardware
Features UL Listed
View Details