Atkore International Channel Conduit/Cable Clamp PS 032N

Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 2 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 41 LB PER 100 PIECES
Datasheet
Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 2 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 41 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 032N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 032N
Channel Conduit/Cable Clamp PS 032N
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 2 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 41 LB PER 100 PIECES
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 2 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 41 LB PER 100 PIECES
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 032N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 032N
Channel Conduit/Cable Clamp PS 032N
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 2 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 41 LB PER 100 PIECES
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 2 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 41 LB PER 100 PIECES
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 032N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 032N
Channel Conduit/Cable Clamp PS 032N
TUBING TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 2 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 41 LB PER 100 PIECES
  • TUBING TO STRUT TYPE
  • ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • TWO PIECE CONSTRUCTION
  • 2 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 41 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 032N
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Pipe Hanger - 510R3300EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 300 lbs (136 kg)
View Details
Channel Conduit/Cable Clamp - P1123 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details