ILSCO Corporation Conduit To Rod Clamp CGRC-58

Description
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 0.93 INCH L X 0.625 INCH W X 1.37 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE CGRC MODEL
Datasheet
Description
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 0.93 INCH L X 0.625 INCH W X 1.37 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE CGRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CGRC-58 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
CGRC-58
Conduit To Rod Clamp CGRC-58
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 0.93 INCH L X 0.625 INCH W X 1.37 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE CGRC MODEL
  • COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL
  • 0.93 INCH L X 0.625 INCH W X 1.37 INCH H SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 10 TO 2 AWG CONDUCTOR SIZE
  • 5/8 INCH ROD SIZE
  • CGRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CGRC-58
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - G8 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details
Conduit To Rod Clamp - BGC-1A - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details
Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details