Pentair, Inc. Pipe Hanger 4051200PL

Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 18-5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL 304.8 MIN. PIPE SIZE IN MM 304.8 MAX. PIPE SIZE IN MM 3800 LOAD RATING IN LB WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 3800 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT NON INSULATED STATIONARY AWWA CAST IRON PIPE LINE ADJUSTABLE HEIGHT 2-1/16 INCH CENTER LINE DISTANCE 9-15/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 405 MODEL "
Datasheet
Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 18-5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL 304.8 MIN. PIPE SIZE IN MM 304.8 MAX. PIPE SIZE IN MM 3800 LOAD RATING IN LB WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 3800 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT NON INSULATED STATIONARY AWWA CAST IRON PIPE LINE ADJUSTABLE HEIGHT 2-1/16 INCH CENTER LINE DISTANCE 9-15/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 405 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4051200PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4051200PL
Pipe Hanger 4051200PL
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 18-5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL 304.8 MIN. PIPE SIZE IN MM 304.8 MAX. PIPE SIZE IN MM 3800 LOAD RATING IN LB WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 3800 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT NON INSULATED STATIONARY AWWA CAST IRON PIPE LINE ADJUSTABLE HEIGHT 2-1/16 INCH CENTER LINE DISTANCE 9-15/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 405 MODEL "

"

  • CLEVIS, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 18-5/8 INCH
  • 12 INCH MIN. PIPE SIZE
  • 12 INCH MAX. PIPE SIZE
  • 12 MIN. PIPE SIZE - DECIMAL
  • 12 MAX. PIPE SIZE - DECIMAL
  • 12 MIN. PIPE SIZE - FRACTIONAL
  • 12 MAX. PIPE SIZE - FRACTIONAL
  • 304.8 MIN. PIPE SIZE IN MM
  • 304.8 MAX. PIPE SIZE IN MM
  • 3800 LOAD RATING IN LB
  • WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 3800 LB LOAD RATING
  • 7/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT NON INSULATED STATIONARY AWWA CAST IRON PIPE LINE
  • ADJUSTABLE HEIGHT 2-1/16 INCH
  • CENTER LINE DISTANCE 9-15/16 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 405 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4051200PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Channel Conduit/Cable Clamp - P1217AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit Hanger - CD5BSS - Pentair, Inc.
Specs
Maximum Load 350 lbs (159 kg)
View Details
Conduit To Rod Clamp - BGC-2PS-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Stainless Steel Screw
Features UL Listed
View Details