ILSCO Corporation Conduit To Rod Clamp BGC-2PS-DB

Description
BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL 2-1/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 AWG SOLID TO 2 AWG STRANDED/(2) 8 AWG SOLID CONDUCTOR SIZE 1/4 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE BGDB MODEL
Datasheet
Description
BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL 2-1/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 AWG SOLID TO 2 AWG STRANDED/(2) 8 AWG SOLID CONDUCTOR SIZE 1/4 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE BGDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-2PS-DB - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-2PS-DB
Conduit To Rod Clamp BGC-2PS-DB
BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL 2-1/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 AWG SOLID TO 2 AWG STRANDED/(2) 8 AWG SOLID CONDUCTOR SIZE 1/4 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE BGDB MODEL
  • BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL
  • 2-1/4 INCH L X 2-1/4 INCH W SIZE
  • DIRECT BURIAL USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 10 AWG SOLID TO 2 AWG STRANDED/(2) 8 AWG SOLID CONDUCTOR SIZE
  • 1/4 TO 1 INCH ROD SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • BGDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-2PS-DB
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Conduit To Rod Clamp - CG6125 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 6.00 inch (152.40 mm)
View Details
Conduit To Rod Clamp - GRC-58 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze, Silicon Bronze
Features UL Listed
View Details
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details